TE Connectivity Slide Switches 1437575-1

Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Travel : 1.5 MM  [.059 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Beryllium Copper Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.52 MM  [.06 INCH ] Length : 6.7 MM  [.264 INCH ] Width : 2.7 MM  [.106 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 4 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Box & Carton Product Type Features Actuator Style : Side Grade : Economy Product Type : Switch Switch Style : Low Profile Switch Type : Slide Terminal Configuration : Reverse L Threaded Case : Without Termination Features Termination Type : PC
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Travel : 1.5 MM  [.059 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Beryllium Copper Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.52 MM  [.06 INCH ] Length : 6.7 MM  [.264 INCH ] Width : 2.7 MM  [.106 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 4 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Box & Carton Product Type Features Actuator Style : Side Grade : Economy Product Type : Switch Switch Style : Low Profile Switch Type : Slide Terminal Configuration : Reverse L Threaded Case : Without Termination Features Termination Type : PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1437575-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1437575-1
Slide Switches 1437575-1
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Travel : 1.5 MM  [.059 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Beryllium Copper Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.52 MM  [.06 INCH ] Length : 6.7 MM  [.264 INCH ] Width : 2.7 MM  [.106 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 4 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Box & Carton Product Type Features Actuator Style : Side Grade : Economy Product Type : Switch Switch Style : Low Profile Switch Type : Slide Terminal Configuration : Reverse L Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : Nylon
  • Actuator Travel : 1.5 MM  [.059 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Beryllium Copper
  • Slide Switch Contact Current Rating (AMP) : .3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.52 MM  [.06 INCH ]
  • Length : 6.7 MM  [.264 INCH ]
  • Width : 2.7 MM  [.106 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 4

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention Type : Extended
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Surface Mount

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Actuator Style : Side
  • Grade : Economy
  • Product Type : Switch
  • Switch Style : Low Profile
  • Switch Type : Slide
  • Terminal Configuration : Reverse L
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 1437575-1
Product Name Slide Switches
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825268-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 2-1437579-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
View Details