TE Connectivity Slide Switch, Dpdt, 20V, Thd; Contact Configuration Alcoswitch Te Connectivity MSS2200G04

Description
SLIDE SWITCH, DPDT, 20V, THD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes
Datasheet
Description
SLIDE SWITCH, DPDT, 20V, THD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch, Dpdt, 20V, Thd; Contact Configuration Alcoswitch Te Connectivity - 06M5110 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 20V, Thd; Contact Configuration Alcoswitch Te Connectivity
06M5110
Slide Switch, Dpdt, 20V, Thd; Contact Configuration Alcoswitch Te Connectivity 06M5110
SLIDE SWITCH, DPDT, 20V, THD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 20V, THD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site
Slide Switch, Dpdt, 0.3A, 125Vac, Th; Contact Configuration Alcoswitch Te Connectivity - 15AC8425 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.3A, 125Vac, Th; Contact Configuration Alcoswitch Te Connectivity
15AC8425
Slide Switch, Dpdt, 0.3A, 125Vac, Th; Contact Configuration Alcoswitch Te Connectivity 15AC8425
SLIDE SWITCH, DPDT, 0.3A, 125VAC, TH; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSS 2200 Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:-; RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.3A, 125VAC, TH; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSS 2200 Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:-; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MSS2200G04
Slide Switches MSS2200G04
Slide Switches DPDT 2POS TOP T/H SLIDE SWITCH

Slide Switches DPDT 2POS TOP T/H SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 06M5110 15AC8425 MSS2200G04
Product Name Slide Switch, Dpdt, 20V, Thd; Contact Configuration Alcoswitch Te Connectivity Slide Switch, Dpdt, 0.3A, 125Vac, Th; Contact Configuration Alcoswitch Te Connectivity Slide Switches
Terminal Type Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MSN24BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2-1437579-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details