TE Connectivity Slide Switches 1825165-1

Description
Slide Switch DP4T Through Hole
Request a Quote Datasheet
Description
Slide Switch DP4T Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 450-1619-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1619-ND
Slide Switches 450-1619-ND
Slide Switch DP4T Through Hole

Slide Switch DP4T Through Hole

Buy Now Datasheet
Switches - Slide Switches - 1338471-1825165-1 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1338471-1825165-1
Switches - Slide Switches 1338471-1825165-1
Win Source Part Number: 1338471-1825165-1 Category: Switches - Slide Switches Series: STS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - AC: 125 V Standard Package: 100 Circuit: DP4T Contact Timing: Shorting (MBB) Switch Function: On-On-On-On Actuator Type: Standard Actuator Length: 4.00mm Switch Travel: 2.50mm Operating Force: 250gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 300mA (AC) HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1825165 Product Status: Obsolete

Win Source Part Number: 1338471-1825165-1
Category: Switches - Slide Switches
Series: STS
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - AC: 125 V
Standard Package: 100
Circuit: DP4T
Contact Timing: Shorting (MBB)
Switch Function: On-On-On-On
Actuator Type: Standard
Actuator Length: 4.00mm
Switch Travel: 2.50mm
Operating Force: 250gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Current Rating (Amps): 300mA (AC)
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: 1825165
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825165-1
Switches - Slide Switches 1825165-1
SWITCH SLIDE DP4T 300MA 125V

SWITCH SLIDE DP4T 300MA 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 450-1619-ND 1338471-1825165-1 1825165-1
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications DP4T DP4T
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 3-1437581-1 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
Slide Switches - 7347270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MSN22BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details