TE Connectivity Ribbon & Flat Cable 1437373-9

Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 15 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 19.05 MM  [.75 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 92 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 57 Propagation Delay : 4.5 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 20267 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.8 Cross Talk (Near End) (PCT) : 3.8 Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 15 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 19.05 MM  [.75 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 92 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 57 Propagation Delay : 4.5 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 20267 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.8 Cross Talk (Near End) (PCT) : 3.8 Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1437373-9 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1437373-9
Ribbon & Flat Cable 1437373-9
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 15 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 19.05 MM  [.75 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 92 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 57 Propagation Delay : 4.5 ns/m Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 20267 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.8 Cross Talk (Near End) (PCT) : 3.8 Usage Conditions Operating Temperature Range (DEGC) : -40 - 80

Body Features


  • Conductor Insulation Color : Gray
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Ribbon & Flat Cable Conductor Material : Tinned Copper
  • Ribbon & Flat Cable Insulation Material : PVC

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 15
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .91 MM  [.036 INCH ]
  • Cable Insulation Width : 19.05 MM  [.75 INCH ]
  • Ribbon & Flat Cable Length : 30.5 M  [100 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 92 PFM  [28 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 57
  • Propagation Delay : 4.5 ns/m
  • Ribbon & Flat Cable Voltage Rating (V) : 300

Housing Features


  • Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL
  • UL Listing : AWM Style 20267

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [100 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 4.8
  • Cross Talk (Near End) (PCT) : 3.8

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1437373-9
Product Name Ribbon & Flat Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-971111-6 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Ribbon & Flat Cable - 2-57051-9 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers
Ribbon & Flat Cable - 8-1437357-9 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details