TE Connectivity 150V Cable Assembly 57131-6

Description
Flat Ribbon Cable Polyvinyl Chloride 30Conductors 30AWG 150V Gray Reel Product overview: 57131-6 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part, 150V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-57131-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Flat Ribbon Cable Polyvinyl Chloride 30Conductors 30AWG 150V Gray Reel Product overview: 57131-6 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part, 150V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-57131-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V Cable Assembly - 472-57131-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V Cable Assembly
472-57131-6
150V Cable Assembly 472-57131-6
Flat Ribbon Cable Polyvinyl Chloride 30Conductors 30AWG 150V Gray Reel Product overview: 57131-6 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part, 150V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-57131-6 can be used for catalog matching and distributor lookup.

Flat Ribbon Cable Polyvinyl Chloride 30Conductors 30AWG 150V Gray Reel Product overview: 57131-6 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part, 150V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-57131-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 472-57131-6
Product Name 150V Cable Assembly
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/28AWG, 3FT Length - 3021003-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
6 suppliers