TE Connectivity Ribbon & Flat Cable 9-1437356-1

Description
Body Features Conductor Insulation Color : Blue Conductor Material : Tinned Copper Jacket Color : Blue Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 20 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 46 PFM  [46 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.5 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet
Description
Body Features Conductor Insulation Color : Blue Conductor Material : Tinned Copper Jacket Color : Blue Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 20 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 46 PFM  [46 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.5 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 9-1437356-1 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
9-1437356-1
Ribbon & Flat Cable 9-1437356-1
Body Features Conductor Insulation Color : Blue Conductor Material : Tinned Copper Jacket Color : Blue Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 20 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 46 PFM  [46 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.5 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Blue
  • Conductor Material : Tinned Copper
  • Jacket Color : Blue
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 20
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .91 MM  [.036 INCH ]
  • Cable Insulation Width : 25.4 MM  [1 INCH ]
  • Cable Length : 30.5 M  [100 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 168

Electrical Characteristics


  • Capacitance : 46 PFM  [46 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 100
  • Propagation Delay : 4.53 ns/m
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL
  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.5 M  [100 FT ]

Product Type Features


  • Cable Type : Ribbon Cable
  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6.7
  • Cross Talk (Near End) (PCT) : 5

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now
Ribbon Cable, Flat, 20, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant Te Connectivity - 10WX3139 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Flat, 20, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant Te Connectivity
10WX3139
Ribbon Cable, Flat, 20, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant Te Connectivity 10WX3139
Ribbon Cable, Flat, 20, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes

Ribbon Cable, Flat, 20, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 9-1437356-1 10WX3139
Product Name Ribbon & Flat Cable Ribbon Cable, Flat, 20, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant Te Connectivity
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant RoHS
Number of Conductors 20 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers