TE Connectivity Contact Configuration Axicom Te Connectivity 1393793-6.

Description
Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact Voltage VDC:220V RoHS Compliant: Yes
Datasheet
Description
Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact Voltage VDC:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Axicom Te Connectivity - 30AC3225 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Axicom Te Connectivity
30AC3225
Contact Configuration Axicom Te Connectivity 30AC3225
Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact Voltage VDC:220V RoHS Compliant: Yes

Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact Voltage VDC:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 30AC3225
Product Name Contact Configuration Axicom Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
60-120 Ampere High voltage DC relay - CHEV-E/S Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details