TE Connectivity Strain Relief, 1Pos, Gf Nylon 6.6; Accessory Type Amp Te Connectivity 1393558-8

Description
STRAIN RELIEF, 1POS, GF NYLON 6.6; Accessory Type:Strain Relief; For Use With:AMP Connectors; No. of Positions:1Ways; Strain Relief Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Description
STRAIN RELIEF, 1POS, GF NYLON 6.6; Accessory Type:Strain Relief; For Use With:AMP Connectors; No. of Positions:1Ways; Strain Relief Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 1Pos, Gf Nylon 6.6; Accessory Type Amp Te Connectivity - 05AC9666 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 1Pos, Gf Nylon 6.6; Accessory Type Amp Te Connectivity
05AC9666
Strain Relief, 1Pos, Gf Nylon 6.6; Accessory Type Amp Te Connectivity 05AC9666
STRAIN RELIEF, 1POS, GF NYLON 6.6; Accessory Type:Strain Relief; For Use With:AMP Connectors; No. of Positions:1Ways; Strain Relief Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

STRAIN RELIEF, 1POS, GF NYLON 6.6; Accessory Type:Strain Relief; For Use With:AMP Connectors; No. of Positions:1Ways; Strain Relief Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 05AC9666
Product Name Strain Relief, 1Pos, Gf Nylon 6.6; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 207476-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074599 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details