TE Connectivity Circuit Breakers 1393255-5

Description
Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : 2.28 x 2.065 Contact Features Pole Configuration : 3 Trip Time at 200% (SEC) : 2.2 - 20 Dimensions Circuit Breaker Size : 63.5 MM  [2.5 INCH ] Electrical Characteristics Circuit Breaker Current Rating (AMP) : 20 Interrupt Capacity : 5000A @ 250VAC or 415/240VAC Voltage Rating AC (VAC) : 415/240 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Options : 6-32 Mounting Threads Series/Mounting Option : W9 (6-32 Mounting Threads) Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : Black Termination Features Circuit Breaker Termination Type : 10-32 Stud
Request a Quote
Description
Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : 2.28 x 2.065 Contact Features Pole Configuration : 3 Trip Time at 200% (SEC) : 2.2 - 20 Dimensions Circuit Breaker Size : 63.5 MM  [2.5 INCH ] Electrical Characteristics Circuit Breaker Current Rating (AMP) : 20 Interrupt Capacity : 5000A @ 250VAC or 415/240VAC Voltage Rating AC (VAC) : 415/240 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Options : 6-32 Mounting Threads Series/Mounting Option : W9 (6-32 Mounting Threads) Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : Black Termination Features Circuit Breaker Termination Type : 10-32 Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1393255-5 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1393255-5
Circuit Breakers 1393255-5
Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : 2.28 x 2.065 Contact Features Pole Configuration : 3 Trip Time at 200% (SEC) : 2.2 - 20 Dimensions Circuit Breaker Size : 63.5 MM  [2.5 INCH ] Electrical Characteristics Circuit Breaker Current Rating (AMP) : 20 Interrupt Capacity : 5000A @ 250VAC or 415/240VAC Voltage Rating AC (VAC) : 415/240 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Options : 6-32 Mounting Threads Series/Mounting Option : W9 (6-32 Mounting Threads) Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : Black Termination Features Circuit Breaker Termination Type : 10-32 Stud

Configuration Features


  • Circuit Function : Series Trip
  • Earthing Switch : Without
  • Panel Cutout (INCH) : 2.28 x 2.065

Contact Features


  • Pole Configuration : 3
  • Trip Time at 200% (SEC) : 2.2 - 20

Dimensions


  • Circuit Breaker Size : 63.5 MM  [2.5 INCH ]

Electrical Characteristics


  • Circuit Breaker Current Rating (AMP) : 20
  • Interrupt Capacity : 5000A @ 250VAC or 415/240VAC
  • Voltage Rating AC (VAC) : 415/240

Identification Marking


  • Stamped Marking Type : International I/O

Mechanical Attachment


  • Circuit Breaker Mounting Type : Panel Mount
  • Mounting Options : 6-32 Mounting Threads
  • Series/Mounting Option : W9 (6-32 Mounting Threads)

Product Type Features


  • Actuator Type : Toggle
  • Circuit Breaker Type : Magnetic
  • Illuminated : No
  • Illumination Type : No Light
  • Product Type : Circuit Breaker
  • Toggle Color : Black

Termination Features


  • Circuit Breaker Termination Type : 10-32 Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Circuit Breakers
Product Number 1393255-5
Product Name Circuit Breakers
Rated AC Voltage 240 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393248-8 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breakers - 1393249-5 - TE Connectivity
Specs
Rated Current 1 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
4 suppliers
Circuit Breakers - 2-2486200-5 - TE Connectivity
Specs
Rated Current 12 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 6-1393254-4 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details