TE Connectivity Circuit Breakers 7-1393252-1

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .75 x 1.66 Contact Features Trip Time at 200% (SEC) : .15 - 1.5 Dimensions Panel Thickness (Recommended) (INCH) : .047 - .11 Product Height : 50.8 MM  [2 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Interrupt Capacity : 5000A @ 277VAC Operating Voltage (VAC) : 240, 415 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .75 x 1.66 Contact Features Trip Time at 200% (SEC) : .15 - 1.5 Dimensions Panel Thickness (Recommended) (INCH) : .047 - .11 Product Height : 50.8 MM  [2 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Interrupt Capacity : 5000A @ 277VAC Operating Voltage (VAC) : 240, 415 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 7-1393252-1 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
7-1393252-1
Circuit Breakers 7-1393252-1
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .75 x 1.66 Contact Features Trip Time at 200% (SEC) : .15 - 1.5 Dimensions Panel Thickness (Recommended) (INCH) : .047 - .11 Product Height : 50.8 MM  [2 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Interrupt Capacity : 5000A @ 277VAC Operating Voltage (VAC) : 240, 415 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .75 x 1.66

Contact Features


  • Trip Time at 200% (SEC) : .15 - 1.5

Dimensions


  • Panel Thickness (Recommended) (INCH) : .047 - .11
  • Product Height : 50.8 MM  [2 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Interrupt Capacity : 5000A @ 277VAC
  • Operating Voltage (VAC) : 240, 415

Identification Marking


  • Stamped Marking Type : International I/O

Mechanical Attachment


  • Mounting Options : 6-32 Mounting Threads

Product Type Features


  • Actuator Type : Toggle
  • Circuit Breaker Type : Magnetic
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 7-1393252-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
7-1393252-1
Circuit Breakers 7-1393252-1
M6/M7/M9/W6/W7

M6/M7/M9/W6/W7

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
7-1393252-1
Circuit Breakers 7-1393252-1
Circuit Breakers

Circuit Breakers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 7-1393252-1 7-1393252-1
Product Name Circuit Breakers Circuit Breakers
Rated Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393250-2 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
4 suppliers
Circuit Breakers - 6-1393250-9 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 9-1393254-4 - TE Connectivity
Specs
Rated Current 50 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details