TE Connectivity Circuit Breakers 2-1393250-1

Description
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 4.5 - 28 Dimensions Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ] Electrical Characteristics Current Rating (AMP) : .5 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Rate Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 4.5 - 28 Dimensions Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ] Electrical Characteristics Current Rating (AMP) : .5 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Rate Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 2-1393250-1 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
2-1393250-1
Circuit Breakers 2-1393250-1
Body Features Actuator Color : Black Bezel Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 4.5 - 28 Dimensions Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ] Electrical Characteristics Current Rating (AMP) : .5 Interrupt Capacity : 1000A @ 250VAC/32VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 32 Identification Marking Stamped Marking Type : White Rate Marking Mechanical Attachment Mounting Bushing : None Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Push to Reset Circuit Breaker Style : Fuse Holder Type Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : Black
  • Bezel Color : Black

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1

Contact Features


  • Trip Time at 200% (SEC) : 4.5 - 28

Dimensions


  • Panel Thickness (Recommended) : .81 - 1.57 MM  [.032 - .062 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : .5
  • Interrupt Capacity : 1000A @ 250VAC/32VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 32

Identification Marking


  • Stamped Marking Type : White Rate Marking

Mechanical Attachment


  • Mounting Bushing : None
  • Mounting Options : Snap-In Panel Mount

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Style : Fuse Holder Type
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breaker Device - 2-1393250-1 - Richardson RFPD
Downers Grove, IL, United States
Circuit Breaker Device
2-1393250-1
Circuit Breaker Device 2-1393250-1
Thermal Circuit Breakers

Thermal Circuit Breakers

Supplier's Site
Swedesboro, NJ, United States
Circuit Breakers
2-1393250-1
Circuit Breakers 2-1393250-1
Circuit Breakers

Circuit Breakers

Buy Now
Circuit Breakers - 2-1393250-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2-1393250-1
Circuit Breakers 2-1393250-1
W28

W28

Buy Now
Circuit Breakers - 2-1393250-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2-1393250-1
Circuit Breakers 2-1393250-1
CB-W28

CB-W28

Buy Now
Therm Ckt Breaker, 1P, 0.5A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity - 74AJ8631 - Newark, An Avnet Company
Chicago, IL, United States
Therm Ckt Breaker, 1P, 0.5A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity
74AJ8631
Therm Ckt Breaker, 1P, 0.5A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity 74AJ8631
THERM CKT BREAKER, 1P, 0.5A/250V, PANEL ROHS COMPLIANT: YES

THERM CKT BREAKER, 1P, 0.5A/250V, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2-1393250-1 2-1393250-1 2-1393250-1 74AJ8631
Product Name Circuit Breakers Circuit Breaker Device Circuit Breakers Therm Ckt Breaker, 1P, 0.5A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity
Rated Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393254-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 5-1423674-1 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 7-1393254-6 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details