TE Connectivity Automotive Connector Caps & Covers 1379218-2

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 5 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 5 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1379218-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1379218-2
Automotive Connector Caps & Covers 1379218-2
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 5 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF10

Configuration Features


  • Number of Positions : 5

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5000

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Dust Cover, Pbt, Socket Housing; Accessory Type Te Connectivity - 43AC9954 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Pbt, Socket Housing; Accessory Type Te Connectivity
43AC9954
Dust Cover, Pbt, Socket Housing; Accessory Type Te Connectivity 43AC9954
DUST COVER, PBT, SOCKET HOUSING; Accessory Type:Cover; For Use With:AMP MQS Series 5Pos Socket Housings; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Product Range:- RoHS Compliant: Yes

DUST COVER, PBT, SOCKET HOUSING; Accessory Type:Cover; For Use With:AMP MQS Series 5Pos Socket Housings; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 1379218-2 43AC9954
Product Name Automotive Connector Caps & Covers Dust Cover, Pbt, Socket Housing; Accessory Type Te Connectivity
Type Cap Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details