TE Connectivity Coin Cell Battery Holders 1376164-1

Description
Body Features Battery Compatibility : ML621 Battery Holder Material : Thermoplastic (6T Nylon) Battery Holder Type : Coin Cell Battery Weight (G) : .09 Primary Product Color : Green Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 6.8 x 2.1 MM  [.268 x .083 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Battery Compatibility : ML621 Battery Holder Material : Thermoplastic (6T Nylon) Battery Holder Type : Coin Cell Battery Weight (G) : .09 Primary Product Color : Green Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 6.8 x 2.1 MM  [.268 x .083 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 1376164-1 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
1376164-1
Coin Cell Battery Holders 1376164-1
Body Features Battery Compatibility : ML621 Battery Holder Material : Thermoplastic (6T Nylon) Battery Holder Type : Coin Cell Battery Weight (G) : .09 Primary Product Color : Green Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 6.8 x 2.1 MM  [.268 x .083 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Battery Compatibility : ML621
  • Battery Holder Material : Thermoplastic (6T Nylon)
  • Battery Holder Type : Coin Cell
  • Battery Weight (G) : .09
  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Battery Dimensions : 6.8 x 2.1 MM  [.268 x .083 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Battery Holders, Clips & Contacts - 1376164-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1376164-1
Battery Holders, Clips & Contacts 1376164-1
BATTERY HOLDER

BATTERY HOLDER

Buy Now
Battery Holders, Clips & Contacts - 1376164-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1376164-1
Battery Holders, Clips & Contacts 1376164-1
BATTERY HOLDER ML621 ASSY

BATTERY HOLDER ML621 ASSY

Buy Now
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1376164-1
Battery Holders, Clips & Contacts 1376164-1
Battery Holders, Clips & Contacts

Battery Holders, Clips & Contacts

Buy Now
Battery Holders, Clips, Contacts - A108891DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A108891DKR-ND
Battery Holders, Clips, Contacts A108891DKR-ND
Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - A108891TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A108891TR-ND
Battery Holders, Clips, Contacts A108891TR-ND
Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - A108891CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A108891CT-ND
Battery Holders, Clips, Contacts A108891CT-ND
Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell 6.8Mm, Smd; Battery Sizes Accepted Amp Te Connectivity - 41AJ2449 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell 6.8Mm, Smd; Battery Sizes Accepted Amp Te Connectivity
41AJ2449
Battery Holder, Coin Cell 6.8Mm, Smd; Battery Sizes Accepted Amp Te Connectivity 41AJ2449
BATTERY HOLDER, COIN CELL 6.8MM, SMD; Battery Sizes Accepted:Coin Cell - 6.8mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, COIN CELL 6.8MM, SMD; Battery Sizes Accepted:Coin Cell - 6.8mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1376164-1 1376164-1 A108891DKR-ND 41AJ2449
Product Name Coin Cell Battery Holders Battery Holders, Clips & Contacts Battery Holders, Clips, Contacts Battery Holder, Coin Cell 6.8Mm, Smd; Battery Sizes Accepted Amp Te Connectivity
Type Coin Cell Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - 353832-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
3 suppliers
Coin Cell Battery Holders - 1318164-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
3 suppliers