- Trained on our vast library of engineering resources.

TE Connectivity RF Connectors 1330126-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1330126-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1330126-1
RF Connectors 1330126-1
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 4 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 5.36 MM  [.211 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Body Shape : Square

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Mounting Legs : 4
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1397
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Profile Height from PCB : 5.36 MM  [.211 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
 - 8207684 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of MCX series RF coaxial PCB jacks and plugs available with through hole or SMT mounting options. These MCX series microminiature RF coax connectors have a snap-on interface eliminating the need for a threaded connection and are 30% smaller than traditional snap-on SMB connectors and are designed for broadband peformance, DC-6 GHz. Typical applications for these MCX series RF coaxial PCB jack and plug connectors include GPS, automotive and wireless communications. TE Connectivity MCX connectors are mateable with standard MCX connectors and conform to the CECC interface specifications. These MCX RF coax connectors are available with a variety of body platings and dimensions. Please refer to additional data table for details. Gender = Female Body Orientation = Straight Termination Method = Solder Mounting Type = Panel Mount Size = Miniature Impedance = 50Ohms Mating Type = Snap-On Operating Frequency = 0 - 6GHz Contact Plating = Gold Contact Material = Beryllium Copper

A range of MCX series RF coaxial PCB jacks and plugs available with through hole or SMT mounting options. These MCX series microminiature RF coax connectors have a snap-on interface eliminating the need for a threaded connection and are 30% smaller than traditional snap-on SMB connectors and are designed for broadband peformance, DC-6 GHz. Typical applications for these MCX series RF coaxial PCB jack and plug connectors include GPS, automotive and wireless communications. TE Connectivity MCX connectors are mateable with standard MCX connectors and conform to the CECC interface specifications. These MCX RF coax connectors are available with a variety of body platings and dimensions. Please refer to additional data table for details.
Gender = Female
Body Orientation = Straight
Termination Method = Solder
Mounting Type = Panel Mount
Size = Miniature
Impedance = 50Ohms
Mating Type = Snap-On
Operating Frequency = 0 - 6GHz
Contact Plating = Gold
Contact Material = Beryllium Copper

Supplier's Site
Coaxial Connector (RF) Assemblies - A112037-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A112037-ND
Coaxial Connector (RF) Assemblies A112037-ND
MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder

MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder

Supplier's Site Datasheet
Scd 5862 5003 09 Osx Amp - Te Connectivity - 41AJ2396 - Newark, An Avnet Company
Chicago, IL, United States
Scd 5862 5003 09 Osx Amp - Te Connectivity
41AJ2396
Scd 5862 5003 09 Osx Amp - Te Connectivity 41AJ2396
SCD 5862 5003 09 OSX

SCD 5862 5003 09 OSX

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Board Mount Connectors Electrical Connectors
Product Number 1330126-1 8207684 A112037-ND 41AJ2396
Product Name RF Connectors Coaxial Connector (RF) Assemblies Scd 5862 5003 09 Osx Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Board Mount Panel Mount Through Hole
Frequency 6.000 GHz 0.000 to 6.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Edge Connectors - 1-1355006-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
RF Connectors - 1055690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers
RF Connectors - 1059456-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
RF Connectors - 1-1337475-0 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 4.000 GHz
View Details
4 suppliers