TE Connectivity RF Connectors 1-1337475-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Flats Dimension : 6.0 A/F Product Length : 21.8 MM  [.858 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Jam Nut RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Professional Military Style Number : UG-1456/U Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : KX 3B, KX 22A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Flats Dimension : 6.0 A/F Product Length : 21.8 MM  [.858 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Jam Nut RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Professional Military Style Number : UG-1456/U Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : KX 3B, KX 22A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337475-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337475-0
RF Connectors 1-1337475-0
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Flats Dimension : 6.0 A/F Product Length : 21.8 MM  [.858 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Jam Nut RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Professional Military Style Number : UG-1456/U Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : KX 3B, KX 22A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Flats Dimension : 6.0 A/F
  • Product Length : 21.8 MM  [.858 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Mount Feature Type : Jam Nut
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Professional
  • Military Style Number : UG-1456/U

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : KX 3B, KX 22A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
SMB Connector
1-1337475-0
SMB Connector 1-1337475-0
SMB

SMB

Buy Now
Singapore, Singapore
4GHz 50 Ohm Electronic Connector
437-1-1337475-0
4GHz 50 Ohm Electronic Connector 437-1-1337475-0
SMB RF Connector, 0-4GHz, 50 Ohm, Crimp, Straight, Gold Product overview: 1-1337475-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337475-0 can be used for catalog matching and distributor lookup.

SMB RF Connector, 0-4GHz, 50 Ohm, Crimp, Straight, Gold Product overview: 1-1337475-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337475-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337475-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337475-0
RF Connectors / Coaxial Connectors 1-1337475-0
RF Connectors / Coaxial Connectors SMB STR PLG PS 50OHM GOLD PLTD RG174A/U

RF Connectors / Coaxial Connectors SMB STR PLG PS 50OHM GOLD PLTD RG174A/U

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1-1337475-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1-1337475-0
Coaxial Connector (RF) Assemblies 1-1337475-0
CONN SMB PLUG STR 50 OHM SOLDER

CONN SMB PLUG STR 50 OHM SOLDER

Supplier's Site Datasheet
Connector, Plug, Smb, Straight, Solder; Connector Type Greenpar - Te Connectivity - 01M9763 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Smb, Straight, Solder; Connector Type Greenpar - Te Connectivity
01M9763
Connector, Plug, Smb, Straight, Solder; Connector Type Greenpar - Te Connectivity 01M9763
CONNECTOR, PLUG, SMB, STRAIGHT, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174A, RG188A, RG316, URM-95; Contact Material:Beryllium CopperRoHS Compliant: Yes

CONNECTOR, PLUG, SMB, STRAIGHT, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174A, RG188A, RG316, URM-95; Contact Material:Beryllium CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-1337475-0 1-1337475-0 437-1-1337475-0 1-1337475-0 1-1337475-0 01M9763
Product Name RF Connectors SMB Connector 4GHz 50 Ohm Electronic Connector RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies Connector, Plug, Smb, Straight, Solder; Connector Type Greenpar - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Panel Mount Free Hanging (In-Line)
Frequency 4.000 GHz 4.000 GHz
Termination Solder Solder
Unlock Full Specs
to access all available technical data