TE Connectivity RF Connectors 1055690-1

Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 3 MM  [.118 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Cable Entry : Slotted Single Direction Comment : No engagement tool required., Requires part number 1055886-1 Disengagement Tool. Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 3 MM  [.118 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Cable Entry : Slotted Single Direction Comment : No engagement tool required., Requires part number 1055886-1 Disengagement Tool. Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1055690-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1055690-1
RF Connectors 1055690-1
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 3 MM  [.118 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Cable Entry : Slotted Single Direction Comment : No engagement tool required., Requires part number 1055886-1 Disengagement Tool. Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyphenylene Sulfide (PPS)
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 3 MM  [.118 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Cable Entry : Slotted Single Direction
  • Comment : No engagement tool required., Requires part number 1055886-1 Disengagement Tool.

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SSMT
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1331972-1055690-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1331972-1055690-1
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1331972-1055690-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1331972-1055690-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Bulk Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Contact Termination: Solder, Microstrip Connector Style: OSMT Frequency - Max: 6 GHz Number of Ports: 1 Standard Package: 2,500 Mounting: Surface Mount Impedance: 50Ohm Shield Termination: Solder Center Contact Material: Copper Alloy Center Contact Plating: Gold Dielectric Material: Polyphenylene Sulfide (PPS) Mating Cycles: 100 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Other Part Number: Q1141263,A111748,-10 55690-1-SI,-2367-500 6-54-SI,2367-5006-54 ,1055690-1-ND,2266-1 055690-1,-2367-5006- 54-SI-ND Base Product Number: 1055 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1331972-1055690-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Bulk
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder, Microstrip
Connector Style: OSMT
Frequency - Max: 6 GHz
Number of Ports: 1
Standard Package: 2,500
Mounting: Surface Mount
Impedance: 50Ohm
Shield Termination: Solder
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Polyphenylene Sulfide (PPS)
Mating Cycles: 100
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Other Part Number: Q1141263,A111748,-1055690-1-SI,-2367-5006-54-SI,2367-5006-54,1055690-1-ND,2266-1055690-1,-2367-5006-54-SI-ND
Base Product Number: 1055
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 6GHz 50Ohm Electronic Connector
437-1055690-1
SMD 6GHz 50Ohm Electronic Connector 437-1055690-1
Conn OSMT PL 0Hz to 6GHz 50Ohm Solder ST SMD Gold Over Nickel Bag Product overview: 1055690-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1055690-1 can be used for catalog matching and distributor lookup.

Conn OSMT PL 0Hz to 6GHz 50Ohm Solder ST SMD Gold Over Nickel Bag Product overview: 1055690-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1055690-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A111748-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111748-ND
Coaxial Connector (RF) Assemblies A111748-ND
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors
Product Number 1055690-1 1331972-1055690-1 437-1055690-1 A111748-ND
Product Name RF Connectors Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies SMD 6GHz 50Ohm Electronic Connector Coaxial Connector (RF) Assemblies
Gender Male / Plug
Mounting Board Mount Surface Mount Surface Mount
Frequency 6.000 GHz 6.000 GHz
Unlock Full Specs
to access all available technical data