TE Connectivity Connector Hardware, Mounts, Locks & Retainers 118982-1

Description
Body Features Primary Product Color : Black Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 118982-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
118982-1
Connector Hardware, Mounts, Locks & Retainers 118982-1
Body Features Primary Product Color : Black Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Card Edge Connector Accessories - A144174-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
A144174-ND
Card Edge Connector Accessories A144174-ND
Connector Keying Plug (Intercontact) For Economate Series

Connector Keying Plug (Intercontact) For Economate Series

Buy Now Datasheet
Card Edge Connectors - 118982-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
118982-1
Card Edge Connectors 118982-1
KEYING PLUG

KEYING PLUG

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 118982-1 A144174-ND 118982-1
Product Name Connector Hardware, Mounts, Locks & Retainers Card Edge Connector Accessories Card Edge Connectors
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Internal I/O Connectors - 2332141-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
Internal I/O Connectors - 2345808-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers