Male Header, 3 Pos, 10A, 250V, Right Angle, Press-Fit Product overview: 223961-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-223961-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 854623-223961-1
Series: UPM (Universal Power Modules)
Features: Connector
Package: Tube
Part Status: Obsolete
Family Name: 223961
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-223961-1, 2239611
CONN HEADER BLADE PWR 3P EDGE MT
CONN HEADER BLADE PWR 3P EDGE MT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 407-223961-1 | 854623-223961-1 | 792-223961-1 | 223961-1 |
| Product Name | 10A 250V Electronic Connector | Backplane Connectors - 223961-1 | CONN HEADER BLADE PWR 3P EDGE MT | Backplane Connectors - Specialized |
| Gender | Male / Plug | |||
| Termination | Press-Fit | Press-Fit | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Category | Card Edge Connector | |||
| Connector Type | Header Connector |