TE Connectivity Edgeboard Connectors 1888946-1

Description
4 (Power) Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet
Description
4 (Power) Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - A107676-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A107676-ND
Edgeboard Connectors A107676-ND
4 (Power) Position Female Connector Non Specified - Dual Edge Gold Black

4 (Power) Position Female Connector Non Specified - Dual Edge Gold Black

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 1888946-1 - 808396-1888946-1 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 1888946-1
808396-1888946-1
Card Edge Connectors - Edgeboard Connectors - 1888946-1 808396-1888946-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 808396-1888946-1 Packaging: Bulk Number of Positions: 4 (Power) Mounting Style: Through Hole Color: Black Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Copper Alloy Material - Insulation: Polyester, Glass Filled Gender: Female Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 808396-1888946-1
Packaging: Bulk
Number of Positions: 4 (Power)
Mounting Style: Through Hole
Color: Black
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Copper Alloy
Material - Insulation: Polyester, Glass Filled
Gender: Female
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)

Buy Now
Card Edge Connectors - 1888946-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1888946-1
Card Edge Connectors 1888946-1
CONNECTOR ASSEMBLY, SEC II POWER, DUAL P

CONNECTOR ASSEMBLY, SEC II POWER, DUAL P

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
303-1888946-1
Through-Hole Electronic Connector 303-1888946-1
2.54mm Pitch 2 Row 4 Pos Power Header, Female, Straight, Through Hole Product overview: 1888946-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1888946-1 can be used for catalog matching and distributor lookup.

2.54mm Pitch 2 Row 4 Pos Power Header, Female, Straight, Through Hole Product overview: 1888946-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1888946-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 1888946-1 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1888946-1
Edgeboard Connectors 1888946-1
CONN EDGE DUAL FMALE 4POS GOLD

CONN EDGE DUAL FMALE 4POS GOLD

Supplier's Site Datasheet
Connector Assembly, Sec Ii Power, Dual P Amp - Te Connectivity - 97X9719 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assembly, Sec Ii Power, Dual P Amp - Te Connectivity
97X9719
Connector Assembly, Sec Ii Power, Dual P Amp - Te Connectivity 97X9719
CONNECTOR ASSEMBLY, SEC II POWER, DUAL P

CONNECTOR ASSEMBLY, SEC II POWER, DUAL P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107676-ND 808396-1888946-1 1888946-1 303-1888946-1 1888946-1 97X9719
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors - 1888946-1 Card Edge Connectors Through-Hole Electronic Connector Edgeboard Connectors Connector Assembly, Sec Ii Power, Dual P Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data