TE Connectivity High Speed Digital & Data Cable 115722-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 1.22 MM  [.048 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 4.01 MM  [.158 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Other Dielectric Material : Radiation-Crosslinke d, Modified ETFE Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 1.22 MM  [.048 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 4.01 MM  [.158 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Other Dielectric Material : Radiation-Crosslinke d, Modified ETFE Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 115722-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
115722-000
High Speed Digital & Data Cable 115722-000
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 1.22 MM  [.048 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 4.01 MM  [.158 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Other Dielectric Material : Radiation-Crosslinke d, Modified ETFE Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated High Strength Copper
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : 1.22 MM  [.048 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 4.01 MM  [.158 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .00003 PFM  [30 PFF ]
  • Impedance (OHM) : 77

Other


  • Dielectric Material : Radiation-Crosslinked, Modified ETFE

Product Type Features


  • Cable Style : Twisted Pair

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 115722-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 31.17 ft (95 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 646228-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
RF Cable Assemblies - 2483216-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2340654-4 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers