TE Connectivity High Speed Digital & Data Cable 180321-000

Description
Body Features Cable Color : Transparent White Conductor Material : Tin-Plated Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 2.13 MM  [.084 INCH ] Conductor Diameter Range : .81 MM  [.032 INCH ] Outside Cable Diameter : 5.36 MM  [.211 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000125 PFM  [12.5 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : Transparent White Conductor Material : Tin-Plated Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 2.13 MM  [.084 INCH ] Conductor Diameter Range : .81 MM  [.032 INCH ] Outside Cable Diameter : 5.36 MM  [.211 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000125 PFM  [12.5 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 180321-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
180321-000
High Speed Digital & Data Cable 180321-000
Body Features Cable Color : Transparent White Conductor Material : Tin-Plated Copper Jacket Material : Modified FEP Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 2.13 MM  [.084 INCH ] Conductor Diameter Range : .81 MM  [.032 INCH ] Outside Cable Diameter : 5.36 MM  [.211 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000125 PFM  [12.5 PFF ] Impedance (OHM) : 120 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Transparent White
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Modified FEP
  • Shield Material : Copper
  • Shield Plating Material : Tin

Dimensions


  • Cable Dielectric Diameter : 2.13 MM  [.084 INCH ]
  • Conductor Diameter Range : .81 MM  [.032 INCH ]
  • Outside Cable Diameter : 5.36 MM  [.211 INCH ]
  • Wire Size (MMSQ) : .3255
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Capacitance : .0000125 PFM  [12.5 PFF ]
  • Impedance (OHM) : 120

Other


  • Dielectric Material : Rayfoam H

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
 - 180321-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Twinax Cable

Twinax Cable

Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Network Cables Cable Assemblies
Product Number 180321-000 180321-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322330-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 59.06 ft (180 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers