TE Connectivity NTC Thermistors 11032567-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11032567-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11032567-00
NTC Thermistors 11032567-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ] Resistance (at 25°C) (KOHM) : 30

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3943

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ]
  • Resistance (at 25°C) (KOHM) : 30
Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 70K8746 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
70K8746
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 70K8746
NTC THERMISTOR; Zero Power Resistance at 25°C:2.252kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:2.252kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 11032567-00 70K8746
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -80 to 75 C (-112 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-1900-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -35 to 105 C (-31 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
2 suppliers
NTC Thermistors - 223-701136-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 11028732-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details