TE Connectivity NTC Thermistors 11032564-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4462 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 300
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4462 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11032564-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11032564-00
NTC Thermistors 11032564-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4462 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 300

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 4462

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Resistance (at 25°C) (KOHM) : 300
Buy Now Datasheet
Epoxy Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 16N1894 - Newark, An Avnet Company
Chicago, IL, United States
Epoxy Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
16N1894
Epoxy Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 16N1894
EPOXY NTC THERMISTOR; Zero Power Resistance at 25°C:300kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):4462K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-RoHS Compliant: Yes

EPOXY NTC THERMISTOR; Zero Power Resistance at 25°C:300kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):4462K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 11032564-00 16N1894
Product Name NTC Thermistors Epoxy Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624336-1 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details
NTC Thermistors - 20033261-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 223-701106-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 20033211-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details