TE Connectivity NTC Thermistors 11031964-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11031964-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11031964-00
NTC Thermistors 11031964-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 30

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3943

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
  • Resistance (at 25°C) (KOHM) : 30
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11031964-00
Product Name NTC Thermistors
Temperature Range -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor; Zero Power Resistance At 25°C Betatherm - 93K3572 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 3000 ohms
View Details
Thermistors - 1-1624332-2 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
NTC Thermistors - GA30K5A1IA - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers