TE Connectivity Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 46036

Description
NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:46000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:
Datasheet
Description
NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:46000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9275 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
52F9275
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 52F9275
NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:46000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:

NTC Thermistor; Zero Power Resistance at 25°C:10kohm; Product Range:46000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3978K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 52F9275
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details