TE Connectivity NTC Thermistors GA10K3A1B

Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3A1B - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3A1B
NTC Thermistors GA10K3A1B
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Body Features


  • Lead Wire Conductor Type : Tinned Copper Alloy Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • β-Value (0/50) (K) : 3892
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .5
  • Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
Thermistor ICs - 8937105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937105P
Thermistor ICs 8937105P
TE Connectivity GA10K3A1B Thermistor

TE Connectivity GA10K3A1B Thermistor

Supplier's Site
Thermistor ICs - 8937105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937105
Thermistor ICs 8937105
TE Connectivity GA10K3A1B Thermistor

TE Connectivity GA10K3A1B Thermistor

Supplier's Site
Sensors, Transducers - Temperature Sensors - NTC Thermistors - GA10K3A1B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
GA10K3A1B
Sensors, Transducers - Temperature Sensors - NTC Thermistors GA10K3A1B
Win Source Part Number: 1375803-GA10K3A1B Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Series: I Package: Bulk Product Status: Active Package / Case: Bead Base Product Number: GA10K Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.2°C B Value Tolerance: ±0.5% B25/85: 3976K

Win Source Part Number: 1375803-GA10K3A1B
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Measurement Specialties
Series: I
Package: Bulk
Product Status: Active
Package / Case: Bead
Base Product Number: GA10K
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.2°C
B Value Tolerance: ±0.5%
B25/85: 3976K

Buy Now Datasheet
NTC Thermistors - 223-1539-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1539-ND
NTC Thermistors 223-1539-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
10K3A1B - GA10K3A1B - Heilind Electronics, Inc.
Wilmington, MA, United States
10K3A1B
GA10K3A1B
10K3A1B GA10K3A1B
10K3A1B

10K3A1B

Buy Now
Thermistor, Ntc, 10K Rohs Compliant Te Connectivity - 70AH6277 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K Rohs Compliant Te Connectivity
70AH6277
Thermistor, Ntc, 10K Rohs Compliant Te Connectivity 70AH6277
THERMISTOR, NTC, 10K ROHS COMPLIANT: YES

THERMISTOR, NTC, 10K ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors - 03AC1429 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors
03AC1429
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors 03AC1429
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:Series 1; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:Series 1; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number GA10K3A1B 8937105P 8937105 GA10K3A1B 223-1539-ND GA10K3A1B 70AH6277 03AC1429
Product Name NTC Thermistors Thermistor ICs Thermistor ICs Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors 10K3A1B Thermistor, Ntc, 10K Rohs Compliant Te Connectivity Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package / Electrode Type Chip/Surface Chip/Surface Bead
Thermal Time Constant 1 sec, in air 1 sec, in air
Length 0.0945 inch (2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624359-2 - TE Connectivity
Specs
Resistance (@25°C) 33000 ohms
View Details
NTC Thermistors - GA10K4A1C - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8767 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 30000 ohms
View Details
NTC Thermistors - 11026889-00 - TE Connectivity
Specs
Temperature Range -55 to 90 C (-67 to 194 F)
View Details