TE Connectivity NTC Thermistors GA10K3MCD1

Description
Body Features Insulation Material : Polyester Lead Wire Conductor Type : Nickel Bifilar Solid Dimensions Lead Wire Length : 152 MM  [5.984 INCH ] Lead Wire Size (AWG) : 38 Product Diameter : .5 MM  [.02 INCH ] Product Length : 3.3 MM  [.13 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3263 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Temperature Tolerance (DEGC) : ± 0.2 °C @ 25 Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Body Features Insulation Material : Polyester Lead Wire Conductor Type : Nickel Bifilar Solid Dimensions Lead Wire Length : 152 MM  [5.984 INCH ] Lead Wire Size (AWG) : 38 Product Diameter : .5 MM  [.02 INCH ] Product Length : 3.3 MM  [.13 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3263 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Temperature Tolerance (DEGC) : ± 0.2 °C @ 25 Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3MCD1 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3MCD1
NTC Thermistors GA10K3MCD1
Body Features Insulation Material : Polyester Lead Wire Conductor Type : Nickel Bifilar Solid Dimensions Lead Wire Length : 152 MM  [5.984 INCH ] Lead Wire Size (AWG) : 38 Product Diameter : .5 MM  [.02 INCH ] Product Length : 3.3 MM  [.13 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3263 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Temperature Tolerance (DEGC) : ± 0.2 °C @ 25 Tolerance β-Value (PCT) : ±0.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Body Features


  • Insulation Material : Polyester
  • Lead Wire Conductor Type : Nickel Bifilar Solid

Dimensions


  • Lead Wire Length : 152 MM  [5.984 INCH ]
  • Lead Wire Size (AWG) : 38
  • Product Diameter : .5 MM  [.02 INCH ]
  • Product Length : 3.3 MM  [.13 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • β-Value (0/50) (K) : 3263
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .88
  • Temperature Tolerance (DEGC) : ± 0.2 °C @ 25
  • Tolerance β-Value (PCT) : ±0.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
Thermistor ICs - 8937180P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937180P
Thermistor ICs 8937180P
TE Connectivity GA10K3MCD1 Thermistor

TE Connectivity GA10K3MCD1 Thermistor

Supplier's Site
Thermistor ICs - 8937180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937180
Thermistor ICs 8937180
TE Connectivity GA10K3MCD1 Thermistor

TE Connectivity GA10K3MCD1 Thermistor

Supplier's Site
NTC Thermistors - 223-1544-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1544-ND
NTC Thermistors 223-1544-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
MCD PROBE 10K RES TEMPERATURE - GA10K3MCD1 - Heilind Electronics, Inc.
Wilmington, MA, United States
MCD PROBE 10K RES TEMPERATURE
GA10K3MCD1
MCD PROBE 10K RES TEMPERATURE GA10K3MCD1
MCD PROBE 10K RES TEMPERATURE

MCD PROBE 10K RES TEMPERATURE

Buy Now
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity - 03AC1433 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity
03AC1433
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity 03AC1433
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MCD Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MCD Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number GA10K3MCD1 8937180P 8937180 223-1544-ND GA10K3MCD1 03AC1433
Product Name NTC Thermistors Thermistor ICs Thermistor ICs NTC Thermistors MCD PROBE 10K RES TEMPERATURE Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package / Electrode Type Chip/Surface Chip/Surface Bead
Thermal Time Constant 200 sec, in air 200 sec, in air
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624348-2 - TE Connectivity
Specs
Resistance (@25°C) 15000 ohms
View Details
Thermistors - 1624340-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details