TE Connectivity NTC Thermistors 11027566-00

Description
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11027566-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11027566-00
NTC Thermistors 11027566-00
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 65 MM  [2.559 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3694

Product Type Features


  • NTC Sensor Type : Glass Encapsulated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity - 46AK7679 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity
46AK7679
Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity 46AK7679
THERMISTOR, NTC, 10K, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:55031 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10K, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:55031 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 11027566-00 46AK7679
Product Name NTC Thermistors Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity
Temperature Range -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11031946-00 - TE Connectivity
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
View Details
NTC Thermistors - 223-20026074-03-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistors - 1624332-2 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details