TE Connectivity Twinax Cable, 22Awg, White, Per Ft; Wire Gauge Te Connectivity 10599-22-9

Description
TWINAX CABLE, 22AWG, WHITE, PER FT; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:70ohm; Jacket Color:White; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Jacket Material:ETFE RoHS Compliant: Yes
Datasheet
Description
TWINAX CABLE, 22AWG, WHITE, PER FT; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:70ohm; Jacket Color:White; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Jacket Material:ETFE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinax Cable, 22Awg, White, Per Ft; Wire Gauge Te Connectivity - 21T4817 - Newark, An Avnet Company
Chicago, IL, United States
Twinax Cable, 22Awg, White, Per Ft; Wire Gauge Te Connectivity
21T4817
Twinax Cable, 22Awg, White, Per Ft; Wire Gauge Te Connectivity 21T4817
TWINAX CABLE, 22AWG, WHITE, PER FT; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:70ohm; Jacket Color:White; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Jacket Material:ETFE RoHS Compliant: Yes

TWINAX CABLE, 22AWG, WHITE, PER FT; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:70ohm; Jacket Color:White; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Jacket Material:ETFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T4817
Product Name Twinax Cable, 22Awg, White, Per Ft; Wire Gauge Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details