TE Connectivity RF Connectors 1060875-2

Description
Body Features Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Contact Features Ferrule Material : Copper Ferrule Plating Material : Gold RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Nickel, Copper Electrical Characteristics Impedance (OHM) : 50 Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RD 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MCX Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Contact Features Ferrule Material : Copper Ferrule Plating Material : Gold RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Nickel, Copper Electrical Characteristics Impedance (OHM) : 50 Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RD 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MCX Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1060875-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1060875-2
RF Connectors 1060875-2
Body Features Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Contact Features Ferrule Material : Copper Ferrule Plating Material : Gold RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Nickel, Copper Electrical Characteristics Impedance (OHM) : 50 Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RD 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MCX Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Body Plating Material : Gold
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Contact Features


  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1397
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Electrical Characteristics


  • Impedance (OHM) : 50

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RD 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : MCX

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Coaxial Connector (RF) Assemblies - A98537-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A98537-ND
Coaxial Connector (RF) Assemblies A98537-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-1060875-2
50 OHM Electronic Connector 437-1060875-2
CONN MCX PLUG STR 50 OHM CRIMP Product overview: 1060875-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1060875-2 can be used for catalog matching and distributor lookup.

CONN MCX PLUG STR 50 OHM CRIMP Product overview: 1060875-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1060875-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1060875-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1060875-2
RF Connectors / Coaxial Connectors 1060875-2
RF Connectors / Coaxial Connectors MCX

RF Connectors / Coaxial Connectors MCX

Buy Now Datasheet
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 10H7357 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
10H7357
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 10H7357
RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1060875-2 A98537-ND 437-1060875-2 1060875-2 10H7357
Product Name RF Connectors Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector RF Connectors / Coaxial Connectors Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Connector Type MCX MCX
Mounting Free Hanging (In-Line)
Voltage Rating 335 volts 335 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057290-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
7 suppliers
Coax Connectors - 1055688-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Surface Mount
View Details
7 suppliers
RF Connectors - 1-1337442-0 - TE Connectivity
Specs
Gender Female / Jack
Frequency 4.000 GHz
View Details
3 suppliers
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers