TE Connectivity In-Series Adapters 1-1337455-0

Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Gasket Material : Silicone Rubber Military Style Number : UG-491A/U Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Gasket Material : Silicone Rubber Military Style Number : UG-491A/U Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1337455-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1337455-0
In-Series Adapters 1-1337455-0
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Gasket Material : Silicone Rubber Military Style Number : UG-491A/U Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Gasket Material : Silicone Rubber
  • Military Style Number : UG-491A/U

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Professional
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 4

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1337455-0
BNC Connector 1-1337455-0
BNC

BNC

Buy Now
Coaxial Connector (RF) Adapters - A122694-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A122694-ND
Coaxial Connector (RF) Adapters A122694-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1337455-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337455-0
RF Connectors / Coaxial Connectors 1-1337455-0
RF Connectors / Coaxial Connectors STR ADP PP 50 OHM AG

RF Connectors / Coaxial Connectors STR ADP PP 50 OHM AG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1337455-0 1-1337455-0 A122694-ND 1-1337455-0
Product Name In-Series Adapters BNC Connector Coaxial Connector (RF) Adapters RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053222-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1056456-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1050611-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1-1478908-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers