TE Connectivity RF Connectors 1051942-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12 Other Additional Features : Shrink Tubing Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12 Other Additional Features : Shrink Tubing Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1051942-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1051942-1
RF Connectors 1051942-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12 Other Additional Features : Shrink Tubing Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 34.93 MM  [1.375 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12

Other


  • Additional Features : Shrink Tubing
  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 316, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Singapore, Singapore
12.4GHz 50 Ohm Electronic Connector
437-1051942-1
12.4GHz 50 Ohm Electronic Connector 437-1051942-1
SMA Male RF Connector, 12.4GHz, 50 Ohm, Gold Plated Product overview: 1051942-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12.4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1051942-1 can be used for catalog matching and distributor lookup.

SMA Male RF Connector, 12.4GHz, 50 Ohm, Gold Plated Product overview: 1051942-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12.4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1051942-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A111730-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111730-ND
Coaxial Connector (RF) Assemblies A111730-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1178894-1051942-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1178894-1051942-1
Connectors, Interconnects - Coaxial Connectors (RF) 1178894-1051942-1
Win Source Part Number: 1178894-1051942-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Voltage Rating: 250 V Frequency - Max: 12.4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Stainless Steel Shield Termination: Solder Cable Group: RG-174, 179, 187, 188, 316 Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 6 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink, 1 Lockwasher, 1 Nut Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 165°C Alternative Parts (Cross-Reference): 1051942-1 .; 2034-5008-00; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: -2034-5008-00-SI,-10 51942-1-SI,10519421, A111730,1051942-1-ND ,-2034-5008-00-SI-ND ,2034-5008-00,2266-1 051942-1 Base Product Number: 1051 Product Status: Obsolete

Win Source Part Number: 1178894-1051942-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 250 V
Frequency - Max: 12.4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Stainless Steel
Shield Termination: Solder
Cable Group: RG-174, 179, 187, 188, 316
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 6 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink, 1 Lockwasher, 1 Nut
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): 1051942-1 .; 2034-5008-00;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: -2034-5008-00-SI,-1051942-1-SI,10519421,A111730,1051942-1-ND,-2034-5008-00-SI-ND,2034-5008-00,2266-1051942-1
Base Product Number: 1051
Product Status: Obsolete

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
1051942-1
SMA Connector 1051942-1
SMA

SMA

Buy Now
2034 5008 00,sma Ft Cable Jack Amp - Te Connectivity - 41AJ1932 - Newark, An Avnet Company
Chicago, IL, United States
2034 5008 00,sma Ft Cable Jack Amp - Te Connectivity
41AJ1932
2034 5008 00,sma Ft Cable Jack Amp - Te Connectivity 41AJ1932
2034 5008 00,SMA FT CABLE JACK

2034 5008 00,SMA FT CABLE JACK

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 1051942-1 437-1051942-1 A111730-ND 1178894-1051942-1 1051942-1 41AJ1932
Product Name RF Connectors 12.4GHz 50 Ohm Electronic Connector Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) SMA Connector 2034 5008 00,sma Ft Cable Jack Amp - Te Connectivity
Gender Female / Jack Male / Plug
Mounting Panel Mount Panel Mount Panel Mount
Frequency 12.000 GHz 12.400 GHz
Unlock Full Specs
to access all available technical data