TE Connectivity RF Connector Shrouds 1056750-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : Solder-In Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 3.7 MM  [.145 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Corning Glass 7070 Product Type Features Applied Pressure : High Force Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : Solder-In Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 3.7 MM  [.145 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Corning Glass 7070 Product Type Features Applied Pressure : High Force Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1056750-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1056750-1
RF Connector Shrouds 1056750-1
Body Features Shroud Material : Stainless Steel Shroud Type : Solder-In Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 3.7 MM  [.145 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Corning Glass 7070 Product Type Features Applied Pressure : High Force Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : Solder-In

Dimensions


  • RF Contact Spacing : 4.32 MM  [.17 INCH ]
  • Shroud Diameter : 3.7 MM  [.145 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : Corning Glass 7070

Product Type Features


  • Applied Pressure : High Force
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
2998 5054 94 Rohs Compliant Amp - Te Connectivity - 10H7230 - Newark, An Avnet Company
Chicago, IL, United States
2998 5054 94 Rohs Compliant Amp - Te Connectivity
10H7230
2998 5054 94 Rohs Compliant Amp - Te Connectivity 10H7230
2998 5054 94 ROHS COMPLIANT: YES

2998 5054 94 ROHS COMPLIANT: YES

Supplier's Site
Coaxial Connector (RF) Accessories - 1056750-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1056750-1
Coaxial Connector (RF) Accessories 1056750-1
CONN SHROUD FOR SMP CONNECTORS

CONN SHROUD FOR SMP CONNECTORS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1056750-1 10H7230 1056750-1
Product Name RF Connector Shrouds 2998 5054 94 Rohs Compliant Amp - Te Connectivity Coaxial Connector (RF) Accessories
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055065-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
RF Connectors - 1050744-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Between Series Adapters - 1053786-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
RF Connectors - 1060875-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Bulkhead
View Details
4 suppliers