TE Connectivity Coax Connectors 1061030-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 8.92 MM  [.351 INCH ] Profile Height from PCB : 5.99 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.92 MM  [.115 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 8.92 MM  [.351 INCH ] Profile Height from PCB : 5.99 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.92 MM  [.115 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1061030-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1061030-1
Coax Connectors 1061030-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 8.92 MM  [.351 INCH ] Profile Height from PCB : 5.99 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.92 MM  [.115 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Product Length : 8.92 MM  [.351 INCH ]
  • Profile Height from PCB : 5.99 MM  [.236 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.92 MM  [.115 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1061030-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1061030-1-ND
Coaxial Connector (RF) Assemblies 1061030-1-ND
MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 96M0615 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
96M0615
Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 96M0615
RF/COAXIAL, MCX JACK, R/A, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, MCX JACK, R/A, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors
Product Number 1061030-1 1061030-1-ND 96M0615
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector MCX MCX
Gender Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104344-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
RF Connectors - 1053242-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Headers, Male Pins - A26402-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
RF Connectors - 1-1478031-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 2.000 GHz
View Details
4 suppliers