TE Connectivity Coax Connectors 1050923-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1050923-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1050923-1
Coax Connectors 1050923-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : PTFE
  • Grade : Military
  • Military Category : B

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 405 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1050923-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1050923-1-ND
Coaxial Connector (RF) Assemblies 1050923-1-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1050923-1 1050923-1-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059465-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
Coax Connectors - 1050805-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
RF Connectors - 1051933-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 12.400 GHz
View Details
4 suppliers
Coax Connectors - 1053400-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers