TE Connectivity Between Series Adapters 1058800-1

Description
Mechanical Attachment Connector Mounting Type : Bulkhead Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OST Side B Gender : Jack Side B Interface : OSM
Request a Quote Datasheet
Description
Mechanical Attachment Connector Mounting Type : Bulkhead Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OST Side B Gender : Jack Side B Interface : OSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1058800-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1058800-1
Between Series Adapters 1058800-1
Mechanical Attachment Connector Mounting Type : Bulkhead Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OST Side B Gender : Jack Side B Interface : OSM

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OST
  • Side B Gender : Jack
  • Side B Interface : OSM
Buy Now
Coaxial Connector (RF) Adapters - A34428-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34428-ND
Coaxial Connector (RF) Adapters A34428-ND
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket

Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket

Buy Now Datasheet
3784 2240 00 Amp - Te Connectivity - 41AJ1982 - Newark, An Avnet Company
Chicago, IL, United States
3784 2240 00 Amp - Te Connectivity
41AJ1982
3784 2240 00 Amp - Te Connectivity 41AJ1982
3784 2240 00

3784 2240 00

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1058800-1 A34428-ND 41AJ1982
Product Name Between Series Adapters Coaxial Connector (RF) Adapters 3784 2240 00 Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053252-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1-1337428-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 2.000 GHz
View Details
6 suppliers
Data Connectivity Housings - 1-1452483-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers