TE Connectivity RF Connectors 1059919-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Profile Height from PCB : 8.7 MM  [.343 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 28 Other Dielectric Material : TFE Fluorocarbon Gasket Material : Fluorosilicone Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : O-Ring Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : OSSP Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Profile Height from PCB : 8.7 MM  [.343 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 28 Other Dielectric Material : TFE Fluorocarbon Gasket Material : Fluorosilicone Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : O-Ring Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : OSSP Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1059919-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1059919-1
RF Connectors 1059919-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Profile Height from PCB : 8.7 MM  [.343 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 28 Other Dielectric Material : TFE Fluorocarbon Gasket Material : Fluorosilicone Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : O-Ring Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : OSSP Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Profile Height from PCB : 8.7 MM  [.343 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 28

Other


  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Fluorosilicone

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Seal Type : O-Ring
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : OSSP
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.9 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Rf/coaxial, Ossp Plug, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity - 08R5315 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Ossp Plug, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity
08R5315
Rf/coaxial, Ossp Plug, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity 08R5315
RF/COAXIAL, OSSP PLUG, STRAIGHT, 50 OHM SOLDER; Connector Type:OSSP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, OSSP PLUG, STRAIGHT, 50 OHM SOLDER; Connector Type:OSSP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 1059919-1 08R5315
Product Name RF Connectors Rf/coaxial, Ossp Plug, Straight, 50 Ohm Solder; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data