"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
CONN HEADER VERT 2POS 2.54MM
02 MTE HDR SRST LATCH W/HLDWN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 104915-1-ND | 104915-1 | 97X0398 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 02 Mte Hdr Srst Latch W/hldwn Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |