TE Connectivity Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity 102241-1.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity - 28AC6821 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity
28AC6821
Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity 28AC6821
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6821
Product Name Wire-Board Connector Receptacle, 3 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
BNC Female To BNC Female RF Adapter - ET-BFS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers