TE Connectivity
Discrete NTC
GA10KF3450DPHFS
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 28
Packaging Features Discrete NTC Package : D0-35 Glass NTC
Product Type Features Discrete NTC Sensor Type : NTC Thermistor Model Number : GA10KF3450DPHFS Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3450
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200 Maximum Temperature : 200 DEGC [392 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25 Tolerance Resistance (PCT) : ± 1
Request a Quote
Email Supplier
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 28
Packaging Features Discrete NTC Package : D0-35 Glass NTC
Product Type Features Discrete NTC Sensor Type : NTC Thermistor Model Number : GA10KF3450DPHFS Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3450
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200 Maximum Temperature : 200 DEGC [392 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25 Tolerance Resistance (PCT) : ± 1
Request a Quote
Email Supplier
Suppliers
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 28
Packaging Features Discrete NTC Package : D0-35 Glass NTC
Product Type Features Discrete NTC Sensor Type : NTC Thermistor Model Number : GA10KF3450DPHFS Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3450
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200 Maximum Temperature : 200 DEGC [392 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25 Tolerance Resistance (PCT) : ± 1
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 28
Packaging Features
- Discrete NTC Package : D0-35 Glass NTC
Product Type Features
- Discrete NTC Sensor Type : NTC Thermistor
- Model Number : GA10KF3450DPHFS
- Tolerance β-Value (PCT) : ±1
Signal Characteristics
- 25/85 Beta Value (K) : 3450
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200
- Maximum Temperature : 200 DEGC [392 DEGF ]
- Resistance (at Tref) (KOHM) : 10
- T_ref for Resistance (DEGC) : 25
- Temperature Accuracy (DEGC) : ± .2 @ 25
- Tolerance Resistance (PCT) : ± 1
Buy Now
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
GA10KF3450DPHFS |
|
Product Name
|
Discrete NTC |
|
Temperature Range
|
-40 to 200 C (-40 to 392 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Temperature Range
-55 to 115 C (-67 to 239 F)
View Details
2 suppliers
Temperature Range
-40 to 125 C (-40 to 257 F)
View Details
5 suppliers