TE Connectivity Vibration Sensors 10219856-00

Description
Body Features Product Weight : 1.5 G  [.052 OZ ] Product Type Features Vibration Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Product Weight : 1.5 G  [.052 OZ ] Product Type Features Vibration Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 10219856-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
10219856-00
Vibration Sensors 10219856-00
Body Features Product Weight : 1.5 G  [.052 OZ ] Product Type Features Vibration Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Product Weight : 1.5 G  [.052 OZ ]

Product Type Features


  • Vibration Sensor Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10219856-00
Product Name Vibration Sensors
Operating Temperature -67 to 392 F (-55 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 11031601-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13201A-3303 - TE Connectivity
Specs
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20011235-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20027579-00 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 2500 Hz
Sensor Technology MEMS
View Details
2 suppliers