TE Connectivity Plug & Play Accelerometers 121-U

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Amplifier
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 121-U - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
121-U
Plug & Play Accelerometers 121-U
Product Type Features Plug & Play Accelerometer Sensor Type : Amplifier

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Amplifier
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 121-U
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 20004619-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Vibration Sensors - 20025127-30 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 10218803-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details