TE Connectivity Board Mount Pressure Sensors 1010342-F

Description
Dimensions Product Height : 8.9 MM  [.35 INCH ] Product Length : 17.6 MM  [.692 INCH ] Product Width : 11.2 MM  [.44 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : SPI Pressure (PSI) : .072 Pressure (INH2O) : 2 Pressure (MMHG) : 3.75 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Horizontal Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .005
Request a Quote Datasheet
Description
Dimensions Product Height : 8.9 MM  [.35 INCH ] Product Length : 17.6 MM  [.692 INCH ] Product Width : 11.2 MM  [.44 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : SPI Pressure (PSI) : .072 Pressure (INH2O) : 2 Pressure (MMHG) : 3.75 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Horizontal Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 1010342-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
1010342-F
Board Mount Pressure Sensors 1010342-F
Dimensions Product Height : 8.9 MM  [.35 INCH ] Product Length : 17.6 MM  [.692 INCH ] Product Width : 11.2 MM  [.44 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : SPI Pressure (PSI) : .072 Pressure (INH2O) : 2 Pressure (MMHG) : 3.75 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Horizontal Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .005

Dimensions


  • Product Height : 8.9 MM  [.35 INCH ]
  • Product Length : 17.6 MM  [.692 INCH ]
  • Product Width : 11.2 MM  [.44 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Operation/Application


  • Output Interface : SPI
  • Pressure (PSI) : .072
  • Pressure (INH2O) : 2
  • Pressure (MMHG) : 3.75
  • Pressure Accuracy : ± 0.5% F.S
  • Proof Pressure Range : 2 bar

Other


  • Sensor Options : Short Tube

Packaging Features


  • Sensor Port Configuration : Dual Horizontal

Product Type Features


  • Leg Style : SMD Pads
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin SMD

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : .005
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 1010342-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010444-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Pressure Transducers - 10200692-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10205208-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1006941-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0361 psi (0.0 to 0.0254 m H2O)
View Details