TE Connectivity Pressure Transducers 10218580-00

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 7 m Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 6 MM  [.24 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 2.5 mV/V Pressure (PSI) : 7 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 8X FS Other Port Fitting : M5x0.8 Male Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : .5
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 7 m Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 6 MM  [.24 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 2.5 mV/V Pressure (PSI) : 7 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 8X FS Other Port Fitting : M5x0.8 Male Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : .5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10218580-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10218580-00
Pressure Transducers 10218580-00
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 7 m Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 6 MM  [.24 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 2.5 mV/V Pressure (PSI) : 7 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 8X FS Other Port Fitting : M5x0.8 Male Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : .5

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : Cable 7 m

Dimensions


  • Hex Width Across Flats : 10 MM  [.393 INCH ]
  • Product Diameter : 10 MM  [.393 INCH ]
  • Product Height : 6 MM  [.24 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 2.5 mV/V
  • Pressure (PSI) : 7
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 8X FS

Other


  • Port Fitting : M5x0.8 Male
  • Sensor Options : Cable Length

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : .5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10218580-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010381-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Pressure Transducers - 10209865-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10220993-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 45000 psi (31670 m H2O)
View Details
Pressure Transducers - 10214405-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details