TE Connectivity Pressure Transducers 10202005-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : None Operation/Applicatio n Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Gauge Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 350
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : None Operation/Applicatio n Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Gauge Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10202005-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10202005-00
Pressure Transducers 10202005-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : None Operation/Applicatio n Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Gauge Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 350

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 24 MM  [.944 INCH ]
  • Product Height : 48.26 MM  [1.9 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7

Industry Standards


  • Communication Protocol : Bluetooth
  • Hazardous Area Approval : None

Operation/Application


  • Pressure (PSI) : 5000
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4 MBSPP
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Gauge

Signal Characteristics


  • Frequency Band (MHZ) : 2400

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 350
Buy Now Datasheet
Downers Grove, IL, United States
Pressure Transducers and Transmitters
10202005-00
Pressure Transducers and Transmitters 10202005-00
MEAS M5600 Wireless Pressure Transducer The modular M5600 wireless pressure transducer from our Microfusedline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and provides remote process control and monitoring viaBluetooth 4.0 Wireless Communication. This series is suitable formeasurement of liquid or gas pressure, even for difficult media such ascontaminated water, steam, and mildly corrosive fluids. The wetted material of the pressure port is made of 316L stainlesssteel and the transducer’s durability is excellent with no organicsexposed to the pressure media. The M5600 is weatherproof andexceeds the latest heavy industrial CE requirements. Features Heavy Industrial CE Approval 10 V/m EMI Protection +/-0.25% Pressure Accuracy +/-1.0% Total Error Band +/-3 C Temperature Output Accuracy -10 C to +60 C Compensating Temperature -20 C to +85 C Operating Temperature Applications Industrial Process Control and Monitoring Advanced HVAC Systems Refrigeration Systems Automotive Test Stands Off-Road Vehicles Pumps and Compressors Hydraulic/Pneumatic Systems Agriculture Equipment Energy Generation and Management Pool/Spa Pump Monitoring

MEAS M5600 Wireless Pressure Transducer

The modular M5600 wireless pressure transducer from our Microfusedline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and provides remote process control and monitoring viaBluetooth 4.0 Wireless Communication. This series is suitable formeasurement of liquid or gas pressure, even for difficult media such ascontaminated water, steam, and mildly corrosive fluids.

The wetted material of the pressure port is made of 316L stainlesssteel and the transducer’s durability is excellent with no organicsexposed to the pressure media. The M5600 is weatherproof andexceeds the latest heavy industrial CE requirements.

Features

  • Heavy Industrial CE Approval
  • 10 V/m EMI Protection
  • +/-0.25% Pressure Accuracy
  • +/-1.0% Total Error Band
  • +/-3 C Temperature Output Accuracy
  • -10 C to +60 C Compensating Temperature
  • -20 C to +85 C Operating Temperature

Applications

  • Industrial Process Control and Monitoring
  • Advanced HVAC Systems
  • Refrigeration Systems
  • Automotive Test Stands
  • Off-Road Vehicles
  • Pumps and Compressors
  • Hydraulic/Pneumatic Systems
  • Agriculture Equipment
  • Energy Generation and Management
  • Pool/Spa Pump Monitoring
Supplier's Site Datasheet
Pressure Sensors - 2074702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2074702
Pressure Sensors 2074702
PRESS XDCR M5600-00000E-350BG

PRESS XDCR M5600-00000E-350BG

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD RS Components, Ltd.
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors
Product Number 10202005-00 10202005-00 2074702
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors
Device Category Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge
Working Pressure Range 5000 psi (3519 m H2O) 5076 to 15000 psi (3573 to 10557 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220360-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10200695-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10212645-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Board Mount Pressure Sensors - 1010448-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details