TE Connectivity Air Bubble Detector, 4Mm, 5-24Vdc; Flow Rate Min Te Connectivity Sensors 10217784-00

Description
AIR BUBBLE DETECTOR, 4MM, 5-24VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:4mm; Product Range:AD-101 Series RoHS Compliant: No
Datasheet
Description
AIR BUBBLE DETECTOR, 4MM, 5-24VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:4mm; Product Range:AD-101 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Bubble Detector, 4Mm, 5-24Vdc; Flow Rate Min Te Connectivity Sensors - 41AH6314 - Newark, An Avnet Company
Chicago, IL, United States
Air Bubble Detector, 4Mm, 5-24Vdc; Flow Rate Min Te Connectivity Sensors
41AH6314
Air Bubble Detector, 4Mm, 5-24Vdc; Flow Rate Min Te Connectivity Sensors 41AH6314
AIR BUBBLE DETECTOR, 4MM, 5-24VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:4mm; Product Range:AD-101 Series RoHS Compliant: No

AIR BUBBLE DETECTOR, 4MM, 5-24VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:4mm; Product Range:AD-101 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 41AH6314
Product Name Air Bubble Detector, 4Mm, 5-24Vdc; Flow Rate Min Te Connectivity Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Measurement - Flow - variable-area-Flow-meter - 198803319 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.44 to 4.40 GPM (1.67 to 16.67 L/min)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details