TE Connectivity Connector Strain Relief 102168-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 102168-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
102168-1
Connector Strain Relief 102168-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Strain Relief Accessory Type : Connector Pull Tab

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 102168-1
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308349-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 4-745130-2 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details