TE Connectivity Humidity Sensors 10142071-01

Description
Electrical Characteristics Current Consumption (MAMP) : 1 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (VDC) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Accuracy (PCTRH) : ±2 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : 1 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (VDC) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Accuracy (PCTRH) : ±2 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - 10142071-01 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
10142071-01
Humidity Sensors 10142071-01
Electrical Characteristics Current Consumption (MAMP) : 1 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (VDC) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Accuracy (PCTRH) : ±2 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2

Electrical Characteristics


  • Current Consumption (MAMP) : 1
  • ESD Robustness (KV) : ± 8
  • Supply Voltage (Peak) (VDC) : 5.5

Other


  • Response Time (SEC) : 3

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Module
  • Interface Signal Type : Digital

Usage Conditions


  • Accuracy (PCTRH) : ±2
  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Temperature Accuracy (DEGC) : ± .2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Moisture Meters
Product Number 10142071-01
Product Name Humidity Sensors
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - 10142048-32 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Moisture Sensors, Humidity - HTF3226LF - 1182416-HTF3226LF - Win Source Electronics
Specs
Form Factor Sensor
View Details
3 suppliers
Humidity Sensors - 10142071-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity Sensors - 20029491-40 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -22 to 167 F (-30 to 75 C)
View Details