TE Connectivity Connector Strain Relief 2-2308350-0

Description
Mechanical Attachment Thread Size : None Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Mechanical Attachment Thread Size : None Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-2308350-0 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-2308350-0
Connector Strain Relief 2-2308350-0
Mechanical Attachment Thread Size : None Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Mechanical Attachment


  • Thread Size : None

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Crimp Barrel

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-2308350-0
Product Name Connector Strain Relief
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745919-3 - TE Connectivity
Specs
Material Zinc Alloy
View Details
Connector Strain Relief - 201237-2 - TE Connectivity
Specs
Material Stainless Steel
Length 2.12 inch (53.89 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 207345-2 - TE Connectivity
Specs
Material Thermoplastic
View Details