TE Connectivity Connector Strain Relief 1-745508-1

Description
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 16.13 - 17.14 MM  [.635 - .675 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 4, 5 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 16.13 - 17.14 MM  [.635 - .675 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 4, 5 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-745508-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-745508-1
Connector Strain Relief 1-745508-1
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 16.13 - 17.14 MM  [.635 - .675 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 4, 5 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Dimensions


  • Compatible Cable Diameter Range : 16.13 - 17.14 MM  [.635 - .675 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 4, 5
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1-745508-1
Product Name Connector Strain Relief
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products